SS14 alternative parts: SS14 M2G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 40V 1A SMA | DIODE SCHOTTKY 40V 1A DO214AC |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | - |
Factory Lead Time: | 8 Weeks | 20 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AC, SMA | DO-214AC, SMA |
Number of Pins: | 2 | - |
Supplier Device Package: | SMA (DO-214AC) | DO-214AC (SMA) |
Weight: | 105.998867mg | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2015 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | - |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -65°C | - |
Voltage - Rated DC: | 40V | - |
Max Power Dissipation: | 1.1W | - |
Current Rating: | 1A | - |
Base Part Number: | SS14 | - |
Polarity: | Standard | - |
Voltage: | 30V | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Current: | 1A | - |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 200μA @ 40V | 200μA @ 40V |
Power Dissipation: | 1.1W | - |
Output Current: | 1A | - |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 1A | 500mV @ 1A |
Forward Current: | 1A | - |
Operating Temperature - Junction: | -65°C~125°C | -55°C~125°C |
Voltage - DC Reverse (Vr) (Max): | 40V | 40V |
Current - Average Rectified (Io): | 1A | 1A |
Forward Voltage: | 500mV | - |
Max Reverse Voltage (DC): | 40V | - |
Average Rectified Current: | 1A | - |
Peak Reverse Current: | 200μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 40V | - |
Peak Non-Repetitive Surge Current: | 40A | - |
Max Forward Surge Current (Ifsm): | 40A | - |
Max Junction Temperature (Tj): | 125°C | - |
Height: | 2.5mm | - |
Length: | 4.6mm | - |
Width: | 2.9mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |

SS14
(In Stock: 22247)
ON SemiconductorUnited States